Resonant circuit, Snubber, High pulse, General purpose
0.33µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Cap Film 0.33uF 250V PP 5% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3334J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3334J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 5% 250VDC RADIAL
CAP FILM 0.33UF 5% 250VDC RADIAL
Film Capacitor, B32652 Series, 0.33 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A3334J000 | 495-1297-ND | 62-B32652A3334J000 | B32652A3334J000 | B32652A3334J000 | 41Y9988 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.33uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32652 Series, 0.33 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |