EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1472J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A1472J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A1472J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1472J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32652A1472J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1472J289-ND
Film Capacitors B32652A1472J289-ND
4700pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0047uF 1600V Capacitor
62-B32652A1472J289
Automotive 0.0047uF 1600V Capacitor 62-B32652A1472J289
Cap Film 0.0047uF 1600V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1472J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1472J289 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 1600V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1472J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1472J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1472J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1472J289
Film Capacitors B32652A1472J289
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1472J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1472J289
Capacitors - Film Capacitors B32652A1472J289
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A1472J289 B32652A1472J289-ND 62-B32652A1472J289 B32652A1472J289 B32652A1472J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.0047uF 1600V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details