EPCOS AG Automotive 0.015uF 1600V Capacitor B32652A1153J289

Description
Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.015uF 1600V Capacitor
62-B32652A1153J289
Automotive 0.015uF 1600V Capacitor 62-B32652A1153J289
Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J289 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A1153J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1153J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1153J289-ND
Film Capacitors B32652A1153J289-ND
0.015µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A1153J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1153J289
Film Capacitors B32652A1153J289
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1153J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1153J289
Capacitors - Film Capacitors B32652A1153J289
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A1153J289 B32652A1153J289-ND B32652A1153J289 B32652A1153J289
Product Name Automotive 0.015uF 1600V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Ammo Tape Reel Tape Reel; Tape & Box (TB)
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers