Resonant circuit, Snubber, High pulse, General purpose
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 1KVDC RADIAL
CAP FILM 0.1UF 10% 1KVDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF 1000V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Lead Spacing:15mm RoHS Compliant: Yes
CAP, 0.1µF, 1 KV, 10%, PP; Capacitance:0.1µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A0104K000 | 495-4475-ND | B32652A0104K000 | B32652A0104K000 | 21C4665 | 14AC3409 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf 1000V 10%, Radial; Dielectric Type Epcos | Cap, 0.1Μf, 1 Kv, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |