EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A0103K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A0103K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A0103K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A0103K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-75733-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75733-ND
Film Capacitors 495-75733-ND
10000pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A0103K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A0103K000
Film Capacitors B32652A0103K000
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A0103K000
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site
Cap, 10000Pf, 1 Kv, 10%, Pp; Capacitance Epcos - 43AC8633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1 Kv, 10%, Pp; Capacitance Epcos
43AC8633
Cap, 10000Pf, 1 Kv, 10%, Pp; Capacitance Epcos 43AC8633
CAP, 10000PF, 1 KV, 10%, PP; Capacitance:10000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 10000PF, 1 KV, 10%, PP; Capacitance:10000pF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A0103K000 495-75733-ND B32652A0103K000 B32652A0103K000 43AC8633
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 10000Pf, 1 Kv, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers