Resonant circuit, Snubber, High pulse, General purpose
4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 4700PF 10% 1KVDC RADIAL
CAP FILM 4700PF 10% 1KVDC RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A0472K189 | B32621A0472K189-ND | B32621A0472K189 | B32621A0472K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |