Resonant circuit, Snubber, High pulse, General purpose
10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 10000PF 10% 1KVDC RAD
FILM CAP 0,0100UF 10% 1KV POLYPROPYLENE. BOXED
CAP, 0.01UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 10000PF 10% 1KVDC RAD
| TDK Corporation | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A0103K289 | 495-4920-3-ND | B32621A0103K289 | 21C4036 | 82AH6837 | B32621A0103K289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Film Cap 0,0100Uf 10% 1Kv Polypropylene. Boxed Epcos | Cap, 0.01Uf, 1Kv, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |