EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6222K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6222K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.0022uF 630V Capacitor
62-B32620A6222K189
0.0022uF 630V Capacitor 62-B32620A6222K189
Cap Film 0.0022uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6222K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222K189 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6222K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32620A6222K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 2200PF 10% 630VDC RAD

CAP FILM 2200PF 10% 630VDC RAD

Buy Now Datasheet
Film Capacitors - 495-B32620A6222K189TR-ND - DigiKey
Thief River Falls, MN, United States
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32620A6222K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6222K189
Film Capacitors B32620A6222K189
CAP FILM 2200PF 10% 630VDC RAD

CAP FILM 2200PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6222K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6222K189
Capacitors - Film Capacitors B32620A6222K189
CAP FILM 2200PF 10% 630VDC RAD

CAP FILM 2200PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6222K189 62-B32620A6222K189 495-B32620A6222K189CT-ND B32620A6222K189 B32620A6222K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.0022uF 630V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers