CAP FILM 0.012UF 5% 630VDC RAD Product overview: B32620A6123J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6123J289 can be used for catalog matching and distributor lookup.
CAP FILM 0.012UF 5% 630VDC RAD
CAP FILM 0.012UF 5% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32620A6123J289 | B32620A6123J289 | B32620A6123J289 |
| Product Name | 0.012UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF |
| WVDC | 630 volts |