Resonant circuit, Snubber, High pulse, General purpose
0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized - Stacked Radial
Cap Film 0.1uF 160V PP 5%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A5104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 160V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A5104J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 5% 160VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 160VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A5104J000 | 495-1275-ND | 62-B32620A5104J000 | B32620A5104J000 | 21C3953 | B32620A5104J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.1uF 160V Capacitor | Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 160V, 5%, Radial; Dielectric Type Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Metallized PP Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |