EPCOS AG Film Capacitors B32620A0302J000

Description
3000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
Request a Quote Datasheet
Description
3000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4771-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4771-ND
Film Capacitors 495-4771-ND
3000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

3000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32620A0302J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A0302J000
Film Capacitors B32620A0302J000
CAP FILM 3000PF 5% 1KVDC RADIAL

CAP FILM 3000PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A0302J000
CAP FILM 3000PF 5% 1KVDC RADIAL

CAP FILM 3000PF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-4771-ND B32620A0302J000 B32620A0302J000
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details