EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32561J3474K189

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32561J3474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32561J3474K189
Film Capacitors: Metallized Polyester (MKT) B32561J3474K189
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32561J3474K189
0.47UF Capacitor 62-B32561J3474K189
CAP FILM 0.47UF 10% 250VDC 2DIP Product overview: B32561J3474K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32561J3474K189 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 250VDC 2DIP Product overview: B32561J3474K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32561J3474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32561J3474K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32561J3474K189-ND
Film Capacitors B32561J3474K189-ND
0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - B32561J3474K189 - 1021455-B32561J3474K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32561J3474K189
1021455-B32561J3474K189
Film Capacitors - B32561J3474K189 1021455-B32561J3474K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021455-B32561J3474K 189 Packaging: Reel - TR Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Mounting: Through Hole Capacitance: 0.47μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.453" L x 0.248" W (11.50mm x 6.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021455-B32561J3474K189
Packaging: Reel - TR
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.335" (8.50mm)
Mounting: Through Hole
Capacitance: 0.47μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.453" L x 0.248" W (11.50mm x 6.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors B32561J3474K189
CAP FILM 0.47UF 10% 250VDC 2DIP

CAP FILM 0.47UF 10% 250VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32561J3474K189 62-B32561J3474K189 B32561J3474K189-ND 1021455-B32561J3474K189 B32561J3474K189
Product Name Film Capacitors: Metallized Polyester (MKT) 0.47UF Capacitor Film Capacitors Film Capacitors - B32561J3474K189 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers