DC link / PFC, General purpose, uncoated
CAP FILM 0.15UF 5% 400VDC 2DIP Product overview: B32560J6154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6154J000 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.15UF 5% 400VDC 2DIP
CAP FILM 0.15UF 5% 400VDC 2DIP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J6154J000 | 62-B32560J6154J000 | B32560J6154J000-ND | B32560J6154J000 | B32560J6154J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 0.15UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |