Cap Film 0.1uF 100V PET 5% (9 X 2.5 X 4.7mm) Radial Stacked 7.5mm 125°C T/R Product overview: B32560J1104J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1104J189 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 5% 100VDC 2DIP
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.1UF 5% 100VDC 2DIP
CAP FILM 0.1UF 5% 100VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32560J1104J189 | 495-B32560J1104J189CT-ND | B32560J1104J189 | B32560J1104J189 |
| Product Name | 0.1uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |