General purpose
CAP FILM 0.056UF 10% 250VDC RAD
| TDK Corporation | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32559C3563K289 | B32559C3563K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET) - Stacked |
| Capacitance Range | 0.0560 microF | 0.0560 microF |
| Capacitance Tolerance | 10 (+/- %) |