EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529E6154K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529E6154K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529E6154K000
Film Capacitors: Metallized Polyester (MKT) B32529E6154K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.15UF Capacitor
62-B32529E6154K000
0.15UF Capacitor 62-B32529E6154K000
CAP FILM 0.15UF 10% 400VDC RAD Product overview: B32529E6154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529E6154K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.15UF 10% 400VDC RAD Product overview: B32529E6154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529E6154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529E6154K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529E6154K000-ND
Film Capacitors B32529E6154K000-ND
0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529E6154K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529E6154K000
Film Capacitors B32529E6154K000
CAP FILM 0.15UF 10% 400VDC RAD

CAP FILM 0.15UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529E6154K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529E6154K000
Capacitors - Film Capacitors B32529E6154K000
CAP FILM 0.15UF 10% 400VDC RAD

CAP FILM 0.15UF 10% 400VDC RAD

Supplier's Site
Film Capacitor, B32529 Series, 0.15 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos - 41Y9936 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 0.15 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
41Y9936
Film Capacitor, B32529 Series, 0.15 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos 41Y9936
Film Capacitor, B32529 Series, 0.15 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 0.15 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529E6154K000 62-B32529E6154K000 B32529E6154K000-ND B32529E6154K000 B32529E6154K000 41Y9936
Product Name Film Capacitors: Metallized Polyester (MKT) 0.15UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, B32529 Series, 0.15 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers