Automotive, DC link / PFC, General purpose
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAPACITOR, 2.2UF, 40VAC, 63VDC ROHS COMPLIANT: YES
CAP FILM 2.2UF 5% 63VDC RADIAL
CAP FILM 2.2UF 5% 63VDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529D0225J289 | 495-4921-3-ND | 28AK7704 | B32529D0225J289 | B32529D0225J289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Capacitor, 2.2Uf, 40Vac, 63Vdc Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |