EPCOS AG 2700PF Capacitor B32529C8272K289

Description
CAP FILM 2700PF 10% 630VDC RAD Product overview: B32529C8272K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8272K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2700PF 10% 630VDC RAD Product overview: B32529C8272K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8272K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700PF Capacitor
62-B32529C8272K289
2700PF Capacitor 62-B32529C8272K289
CAP FILM 2700PF 10% 630VDC RAD Product overview: B32529C8272K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8272K289 can be used for catalog matching and distributor lookup.

CAP FILM 2700PF 10% 630VDC RAD Product overview: B32529C8272K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8272K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C8272K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529C8272K289-ND
Film Capacitors B32529C8272K289-ND
2700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C8272K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8272K289
Film Capacitors B32529C8272K289
CAP FILM 2700PF 10% 630VDC RAD

CAP FILM 2700PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C8272K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C8272K289
Capacitors - Film Capacitors B32529C8272K289
CAP FILM 2700PF 10% 630VDC RAD

CAP FILM 2700PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32529C8272K289 B32529C8272K289-ND B32529C8272K289 B32529C8272K289
Product Name 2700PF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers