EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C3154J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C3154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C3154J000
Film Capacitors: Metallized Polyester (MKT) B32529C3154J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1200-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1200-ND
Film Capacitors 495-1200-ND
0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Epcos - 95B5790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Epcos
95B5790
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Epcos 95B5790
CAPACITOR POLY FILM 0.15UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.15UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Cap, Film, Pet, 0.15Uf, 250V, Radial; Capacitance Epcos - 38AJ3455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.15Uf, 250V, Radial; Capacitance Epcos
38AJ3455
Cap, Film, Pet, 0.15Uf, 250V, Radial; Capacitance Epcos 38AJ3455
CAP, FILM, PET, 0.15UF, 250V, RADIAL; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 0.15UF, 250V, RADIAL; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B32529C3154J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C3154J000
Capacitors - Film Capacitors B32529C3154J000
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32529C3154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C3154J000
Film Capacitors B32529C3154J000
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C3154J000 495-1200-ND 95B5790 38AJ3455 B32529C3154J000 B32529C3154J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Epcos Cap, Film, Pet, 0.15Uf, 250V, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers