EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1683J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1683J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1683J289
Film Capacitors: Metallized Polyester (MKT) B32529C1683J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2514-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2514-3-ND
Film Capacitors 495-2514-3-ND
0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C1683J289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Buy Now Datasheet
Singapore, Singapore
Automotive 0.068uF 100V Capacitor
62-B32529C1683J289
Automotive 0.068uF 100V Capacitor 62-B32529C1683J289
Cap Film 0.068uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1683J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1683J289 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1683J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1683J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C1683J289 - 717774-B32529C1683J289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C1683J289
717774-B32529C1683J289
Film Capacitors - B32529C1683J289 717774-B32529C1683J289
Manufacturer: EPCOS (TDK) Win Source Part Number: 717774-B32529C1683J2 89 Packaging: Tape & Box (TB) Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.068μF Tolerance: ±5% Lead Spacing: 0.197" Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Radial Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 717774-B32529C1683J289
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.068μF
Tolerance: ±5%
Lead Spacing: 0.197"
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)

Buy Now
Film Capacitors - B32529C1683J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1683J289
Film Capacitors B32529C1683J289
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1683J289
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Supplier's Site
Film Capacitors - B32529C1683J289 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1683J289
Film Capacitors B32529C1683J289
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1683J289 495-2514-3-ND 62-B32529C1683J289 717774-B32529C1683J289 B32529C1683J289 B32529C1683J289 B32529C1683J289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.068uF 100V Capacitor Film Capacitors - B32529C1683J289 Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers