EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1472K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1472K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1472K189
Film Capacitors: Metallized Polyester (MKT) B32529C1472K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4402-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4402-2-ND
Film Capacitors 495-4402-2-ND
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4402-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4402-1-ND
Film Capacitors 495-4402-1-ND
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0047uF 100V Capacitor
62-B32529C1472K189
Automotive 0.0047uF 100V Capacitor 62-B32529C1472K189
Cap Film 0.0047uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1472K189 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1472K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C1472K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1472K189
Film Capacitors B32529C1472K189
CAP FILM 4700PF 10% 100VDC RAD

CAP FILM 4700PF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film, 4700Pf, 100V, 10%, Radial; Capacitance Epcos - 21C0840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 4700Pf, 100V, 10%, Radial; Capacitance Epcos
21C0840
Capacitor Poly Film, 4700Pf, 100V, 10%, Radial; Capacitance Epcos 21C0840
CAPACITOR POLY FILM, 4700PF, 100V, 10%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM, 4700PF, 100V, 10%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 100V, Film, Radial; Capacitance Epcos - 99AC2805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Film, Radial; Capacitance Epcos
99AC2805
Cap, 4700Pf, 100V, Film, Radial; Capacitance Epcos 99AC2805
CAP, 4700PF, 100V, FILM, RADIAL; Capacitance:4700pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4700PF, 100V, FILM, RADIAL; Capacitance:4700pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1472K189
CAP FILM 4700PF 10% 100VDC RAD

CAP FILM 4700PF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1472K189 495-4402-2-ND 62-B32529C1472K189 B32529C1472K189 21C0840 99AC2805 B32529C1472K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.0047uF 100V Capacitor Film Capacitors Capacitor Poly Film, 4700Pf, 100V, 10%, Radial; Capacitance Epcos Cap, 4700Pf, 100V, Film, Radial; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester (PET) Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers