EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1104M000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1104M000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1104M000
Film Capacitors: Metallized Polyester (MKT) B32529C1104M000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-B32529C1104M000
Automotive 0.1uF 100V Capacitor 62-B32529C1104M000
Cap Film 0.1uF 100V PET 20%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C1104M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104M000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PET 20%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C1104M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C1104M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529C1104M000-ND
Film Capacitors B32529C1104M000-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C1104M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1104M000
Film Capacitors B32529C1104M000
CAP FILM 0.1UF 20% 100VDC RADIAL

CAP FILM 0.1UF 20% 100VDC RADIAL

Supplier's Site Datasheet
Film Cap Mkt Box 0.1Μf 20% 100Vdc Ls 5Mm / Bulk Epcos - 05J2529 - Newark, An Avnet Company
Chicago, IL, United States
Film Cap Mkt Box 0.1Μf 20% 100Vdc Ls 5Mm / Bulk Epcos
05J2529
Film Cap Mkt Box 0.1Μf 20% 100Vdc Ls 5Mm / Bulk Epcos 05J2529
FILM CAP MKT BOX 0.1µF 20% 100Vdc LS 5mm / BULK

FILM CAP MKT BOX 0.1µF 20% 100Vdc LS 5mm / BULK

Supplier's Site
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6753
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6753
CAP, 0.1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32529C1104M000
CAP FILM 0.1UF 20% 100VDC RADIAL

CAP FILM 0.1UF 20% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1104M000 62-B32529C1104M000 B32529C1104M000-ND B32529C1104M000 05J2529 82AH6753 B32529C1104M000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.1uF 100V Capacitor Film Capacitors Film Capacitors Film Cap Mkt Box 0.1Μf 20% 100Vdc Ls 5Mm / Bulk Epcos Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers