EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0155J000

Description
Automotive, DC link / PFC, General purpose
Datasheet
Description
Automotive, DC link / PFC, General purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0155J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0155J000
Film Capacitors: Metallized Polyester (MKT) B32529C0155J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Capacitor Pen Film, 1.5Uf, 63V, 5%, Radial; Dielectric Type Epcos - 21C0522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 1.5Uf, 63V, 5%, Radial; Dielectric Type Epcos
21C0522
Capacitor Pen Film, 1.5Uf, 63V, 5%, Radial; Dielectric Type Epcos 21C0522
CAPACITOR PEN FILM, 1.5UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR PEN FILM, 1.5UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Uf, 63V, Film, Radial Rohs Compliant Epcos - 82AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 63V, Film, Radial Rohs Compliant Epcos
82AH6726
Cap, 1.5Uf, 63V, Film, Radial Rohs Compliant Epcos 82AH6726
CAP, 1.5UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1.5UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32529C0155J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0155J000
Capacitors - Film Capacitors B32529C0155J000
CAP FILM 1.5UF 5% 63VDC RADIAL

CAP FILM 1.5UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0155J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0155J000
Film Capacitors B32529C0155J000
CAP FILM 1.5UF 5% 63VDC RADIAL

CAP FILM 1.5UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0155J000 21C0522 82AH6726 B32529C0155J000 B32529C0155J000
Product Name Film Capacitors: Metallized Polyester (MKT) Capacitor Pen Film, 1.5Uf, 63V, 5%, Radial; Dielectric Type Epcos Cap, 1.5Uf, 63V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers