EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0153J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0153J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0153J000
Film Capacitors: Metallized Polyester (MKT) B32529C0153J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1098-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1098-ND
Film Capacitors 495-1098-ND
0.015µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.015µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0153J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0153J000
Capacitors - Film Capacitors B32529C0153J000
CAP FILM 0.015UF 5% 63VDC RADIAL

CAP FILM 0.015UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.015Uf, 63V, 5%, Radial; Dielectric Type Epcos - 21C0498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 63V, 5%, Radial; Dielectric Type Epcos
21C0498
Capacitor Polyester Film 0.015Uf, 63V, 5%, Radial; Dielectric Type Epcos 21C0498
CAPACITOR POLYESTER FILM 0.015UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0153J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0153J000
Film Capacitors B32529C0153J000
CAP FILM 0.015UF 5% 63VDC RADIAL

CAP FILM 0.015UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0153J000 495-1098-ND B32529C0153J000 21C0498 B32529C0153J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.015Uf, 63V, 5%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details