EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0104J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0104J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0104J189
Film Capacitors: Metallized Polyester (MKT) B32529C0104J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32529C0104J189 - 850725-B32529C0104J189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0104J189
850725-B32529C0104J189
Film Capacitors - B32529C0104J189 850725-B32529C0104J189
Manufacturer: EPCOS (TDK) Win Source Part Number: 850725-B32529C0104J1 89 Series: B32529 Features: 0.1 µF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32529C104J189, 495-2463-2, B32529C 104J189

Manufacturer: EPCOS (TDK)
Win Source Part Number: 850725-B32529C0104J189
Series: B32529
Features: 0.1 µF Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C104J189, 495-2463-2, B32529C 104J189

Buy Now Datasheet
Film Capacitors - 495-B32529C0104J189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32529C0104J189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 63V Capacitor
62-B32529C0104J189
Automotive 0.1uF 63V Capacitor 62-B32529C0104J189
Cap Film 0.1uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0104J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104J189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0104J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C0104J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0104J189
Film Capacitors B32529C0104J189
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS - 13289-B32529C0104J189 - Utmel Electronic Limited
Hong Kong, China
±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS
13289-B32529C0104J189
±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS 13289-B32529C0104J189
±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS

±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS

Supplier's Site
Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R - 3410-B32529C0104J189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R
3410-B32529C0104J189
Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R 3410-B32529C0104J189
Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R

Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R

Supplier's Site
Film Capacitors - B32529C0104J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C0104J189
Film Capacitors B32529C0104J189
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos - 02AH9372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos
02AH9372
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos 02AH9372
CAP, 0.1UF, 63V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.1UF, 63V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos - 01AH7019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos
01AH7019
Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos 01AH7019
CAP, 0.1UF, 63V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.1UF, 63V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0104J189 850725-B32529C0104J189 495-B32529C0104J189CT-ND 62-B32529C0104J189 B32529C0104J189 13289-B32529C0104J189 3410-B32529C0104J189 B32529C0104J189 02AH9372
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32529C0104J189 Film Capacitors Automotive 0.1uF 63V Capacitor Film Capacitors ±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS Cap Film 0.1uF 63V PET 5% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C T/R Film Capacitors Cap, 0.1Uf, 63V, Film, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers