EPCOS AG Film Capacitors B32529C0102K289

Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-2456-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2456-3-ND
Film Capacitors 495-2456-3-ND
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2456-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2456-1-ND
Film Capacitors 495-2456-1-ND
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0102K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0102K289
Capacitors - Film Capacitors B32529C0102K289
CAP FILM 1000PF 10% 63VDC RADIAL

CAP FILM 1000PF 10% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Dielectric Type Epcos - 21C0451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Dielectric Type Epcos
21C0451
Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Dielectric Type Epcos 21C0451
CAPACITOR POLYESTER FILM, 1000PF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1000PF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Polyester Film, 1000Pf, 63V, 1; Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Capacitance Epcos - 73AC9783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 63V, 1; Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Capacitance Epcos
73AC9783
Capacitor Polyester Film, 1000Pf, 63V, 1; Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Capacitance Epcos 73AC9783
CAPACITOR POLYESTER FILM, 1000PF, 63V, 1; CAPACITOR POLYESTER FILM, 1000PF, 63V, 10%, RADIAL; Capacitance:1000pF; Capacitor Dielectric Type:PET (Polyester); Voltage Rating:63V; Product Range:B32529 Series; Capacitance Tolerance: RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1000PF, 63V, 1; CAPACITOR POLYESTER FILM, 1000PF, 63V, 10%, RADIAL; Capacitance:1000pF; Capacitor Dielectric Type:PET (Polyester); Voltage Rating:63V; Product Range:B32529 Series; Capacitance Tolerance: RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32529C0102K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0102K289
Film Capacitors B32529C0102K289
CAP FILM 1000PF 10% 63VDC RADIAL

CAP FILM 1000PF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-2456-3-ND B32529C0102K289 21C0451 73AC9783 B32529C0102K289
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Dielectric Type Epcos Capacitor Polyester Film, 1000Pf, 63V, 1; Capacitor Polyester Film, 1000Pf, 63V, 10%, Radial; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details