EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524R3685K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524R3685K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524R3685K000
Film Capacitors: Metallized Polyester (MKT) B32524R3685K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 6.8uF 250V Capacitor
62-B32524R3685K000
Automotive 6.8uF 250V Capacitor 62-B32524R3685K000
Cap Film 6.8uF 250V PET 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3685K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3685K000 can be used for catalog matching and distributor lookup.

Cap Film 6.8uF 250V PET 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3685K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4764-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4764-ND
Film Capacitors 495-4764-ND
6.8µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

6.8µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32524R3685K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524R3685K000
Film Capacitors B32524R3685K000
CAP FILM 6.8UF 10% 250VDC RADIAL

CAP FILM 6.8UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos - 41Y9930 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos
41Y9930
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos 41Y9930
Film Capacitor, B32524 Series, 6.8 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, B32524 Series, 6.8 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32524R3685K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32524R3685K000
Capacitors - Film Capacitors B32524R3685K000
CAP FILM 6.8UF 10% 250VDC RADIAL

CAP FILM 6.8UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524R3685K000 62-B32524R3685K000 495-4764-ND B32524R3685K000 41Y9930 B32524R3685K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 6.8uF 250V Capacitor Film Capacitors Film Capacitors Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details