EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524R3336K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524R3336K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524R3336K000
Film Capacitors: Metallized Polyester (MKT) B32524R3336K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-76854-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76854-ND
Film Capacitors 495-76854-ND
33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 33uF 250V Capacitor
62-B32524R3336K000
Automotive 33uF 250V Capacitor 62-B32524R3336K000
Cap Film 33uF 250V PET 10% (31.5 X 22 X 36.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3336K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3336K000 can be used for catalog matching and distributor lookup.

Cap Film 33uF 250V PET 10% (31.5 X 22 X 36.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3336K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3336K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6714
Cap, 33Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6714
CAP, 33UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 33UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32524R3336K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32524R3336K000
Capacitors - Film Capacitors B32524R3336K000
CAP FILM 33UF 10% 250VDC RADIAL

CAP FILM 33UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32524R3336K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524R3336K000
Film Capacitors B32524R3336K000
CAP FILM 33UF 10% 250VDC RADIAL

CAP FILM 33UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524R3336K000 495-76854-ND 62-B32524R3336K000 82AH6714 B32524R3336K000 B32524R3336K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 33uF 250V Capacitor Cap, 33Uf, 250V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers