EPCOS AG 2.2uF Capacitor B32524Q3225K

Description
Film Capacitors 2.2uF 250volts 10% Product overview: B32524Q3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3225K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 2.2uF 250volts 10% Product overview: B32524Q3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3225K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF Capacitor
62-B32524Q3225K
2.2uF Capacitor 62-B32524Q3225K
Film Capacitors 2.2uF 250volts 10% Product overview: B32524Q3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3225K can be used for catalog matching and distributor lookup.

Film Capacitors 2.2uF 250volts 10% Product overview: B32524Q3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3225K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FILM 2.2UF 250VDC RADIAL - B32524Q3225K - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CAP FILM 2.2UF 250VDC RADIAL
B32524Q3225K
CAP FILM 2.2UF 250VDC RADIAL B32524Q3225K
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Capacitors Capacitors
Product Number 62-B32524Q3225K B32524Q3225K
Product Name 2.2uF Capacitor CAP FILM 2.2UF 250VDC RADIAL
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details