EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q3225J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q3225J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q3225J000
Film Capacitors: Metallized Polyester (MKT) B32523Q3225J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-75689-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75689-ND
Film Capacitors 495-75689-ND
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 2.2uF 250V Capacitor
62-B32523Q3225J000
Automotive 2.2uF 250V Capacitor 62-B32523Q3225J000
Cap Film 2.2uF 250V PET 5%( 26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q3225J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3225J000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 250V PET 5%( 26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q3225J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32523Q3225J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q3225J000
Film Capacitors B32523Q3225J000
CAP FILM 2.2UF 5% 250VDC RADIAL

CAP FILM 2.2UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6707
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6707
CAP, 2.2UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors B32523Q3225J000
CAP FILM 2.2UF 5% 250VDC RADIAL

CAP FILM 2.2UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q3225J000 495-75689-ND 62-B32523Q3225J000 B32523Q3225J000 82AH6707 B32523Q3225J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 2.2uF 250V Capacitor Film Capacitors Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details