EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522N6474J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522N6474J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522N6474J000
Film Capacitors: Metallized Polyester (MKT) B32522N6474J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1253-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1253-ND
Film Capacitors 495-1253-ND
0.47µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.47µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf, 450V, 5%, Radial; Dielectric Type Epcos - 21C0157 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 450V, 5%, Radial; Dielectric Type Epcos
21C0157
Capacitor Polyester Film 0.47Uf, 450V, 5%, Radial; Dielectric Type Epcos 21C0157
CAPACITOR POLYESTER FILM 0.47UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 450V, 5%, Pet; Capacitance Epcos - 14AC3395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 450V, 5%, Pet; Capacitance Epcos
14AC3395
Cap, 0.47Μf, 450V, 5%, Pet; Capacitance Epcos 14AC3395
CAP, 0.47µF, 450V, 5%, PET; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.47µF, 450V, 5%, PET; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32522N6474J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522N6474J000
Film Capacitors B32522N6474J000
CAP FILM 0.47UF 5% 450VDC RADIAL

CAP FILM 0.47UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522N6474J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522N6474J000
Capacitors - Film Capacitors B32522N6474J000
CAP FILM 0.47UF 5% 450VDC RADIAL

CAP FILM 0.47UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522N6474J000 495-1253-ND 21C0157 14AC3395 B32522N6474J000 B32522N6474J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitor Polyester Film 0.47Uf, 450V, 5%, Radial; Dielectric Type Epcos Cap, 0.47Μf, 450V, 5%, Pet; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers