EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522N6104J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522N6104J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522N6104J000
Film Capacitors: Metallized Polyester (MKT) B32522N6104J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1245-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1245-ND
Film Capacitors 495-1245-ND
0.1µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.1µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Cap, 0.1Μf, 450V, 5%, Pet; Capacitance Epcos - 42AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 450V, 5%, Pet; Capacitance Epcos
42AC9875
Cap, 0.1Μf, 450V, 5%, Pet; Capacitance Epcos 42AC9875
CAP, 0.1µF, 450V, 5%, PET; Capacitance:0.1µF; Voltage Rating:450V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.1µF, 450V, 5%, PET; Capacitance:0.1µF; Voltage Rating:450V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522N6104J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522N6104J000
Capacitors - Film Capacitors B32522N6104J000
CAP FILM 0.1UF 5% 450VDC RADIAL

CAP FILM 0.1UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - B32522N6104J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522N6104J000
Film Capacitors B32522N6104J000
CAP FILM 0.1UF 5% 450VDC RADIAL

CAP FILM 0.1UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522N6104J000 495-1245-ND 42AC9875 B32522N6104J000 B32522N6104J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Cap, 0.1Μf, 450V, 5%, Pet; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers