EPCOS AG Film Capacitor, 0.1Uf, 450V, 5%, Radial Leaded; Dielectric Type Epcos B32522N6104J.

Description
FILM CAPACITOR, 0.1UF, 450V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V; Lead Spacing:15mmRoHS Compliant: Yes
Description
FILM CAPACITOR, 0.1UF, 450V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V; Lead Spacing:15mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.1Uf, 450V, 5%, Radial Leaded; Dielectric Type Epcos - 15AC2257 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 450V, 5%, Radial Leaded; Dielectric Type Epcos
15AC2257
Film Capacitor, 0.1Uf, 450V, 5%, Radial Leaded; Dielectric Type Epcos 15AC2257
FILM CAPACITOR, 0.1UF, 450V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V; Lead Spacing:15mmRoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 450V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):450V; Lead Spacing:15mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2257
Product Name Film Capacitor, 0.1Uf, 450V, 5%, Radial Leaded; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers