EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C3225K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C3225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C3225K000
Film Capacitors: Metallized Polyester (MKT) B32522C3225K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32522C3225K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32522C3225K000-ND
Film Capacitors 495-B32522C3225K000-ND
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 2.2uF 250V Capacitor
62-B32522C3225K000
Automotive 2.2uF 250V Capacitor 62-B32522C3225K000
Cap Film 2.2uF 250V PET 10%( 18 X 11 X 18.5mm) Radial Stacked 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32522C3225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 250V PET 10%( 18 X 11 X 18.5mm) Radial Stacked 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32522C3225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522C3225K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522C3225K000
Capacitors - Film Capacitors B32522C3225K000
CAP FILM 2.2UF 10% 250V RADIAL

CAP FILM 2.2UF 10% 250V RADIAL

Supplier's Site
Film Capacitors - B32522C3225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C3225K000
Film Capacitors B32522C3225K000
CAP FILM 2.2UF 10% 250V RADIAL

CAP FILM 2.2UF 10% 250V RADIAL

Supplier's Site Datasheet
Capacitor, 2.2Uf, 160Vac, 250Vdc Rohs Compliant Epcos - 28AK7678 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 2.2Uf, 160Vac, 250Vdc Rohs Compliant Epcos
28AK7678
Capacitor, 2.2Uf, 160Vac, 250Vdc Rohs Compliant Epcos 28AK7678
CAPACITOR, 2.2UF, 160VAC, 250VDC ROHS COMPLIANT: YES

CAPACITOR, 2.2UF, 160VAC, 250VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C3225K000 495-B32522C3225K000-ND 62-B32522C3225K000 B32522C3225K000 B32522C3225K000 28AK7678
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 2.2uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor, 2.2Uf, 160Vac, 250Vdc Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details