EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32521C3473J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32521C3473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32521C3473J000
Film Capacitors: Metallized Polyester (MKT) B32521C3473J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.047UF Capacitor
62-B32521C3473J000
0.047UF Capacitor 62-B32521C3473J000
CAP FILM 0.047UF 5% 250VDC RAD Product overview: B32521C3473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3473J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.047UF 5% 250VDC RAD Product overview: B32521C3473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1189-ND
Film Capacitors 495-1189-ND
0.047µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.047µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32521C3473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C3473J000
Film Capacitors B32521C3473J000
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32521C3473J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32521C3473J000
Capacitors - Film Capacitors B32521C3473J000
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Epcos - 20C9880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Epcos
20C9880
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Epcos 20C9880
CAPACITOR POLYESTER FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32521C3473J000 62-B32521C3473J000 495-1189-ND B32521C3473J000 B32521C3473J000 20C9880
Product Name Film Capacitors: Metallized Polyester (MKT) 0.047UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details