EPCOS AG Film Capacitors B32377A6406J060

Description
40µF Film Capacitor 660V 1650V (1.65kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
40µF Film Capacitor 660V 1650V (1.65kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77670-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77670-ND
Film Capacitors 495-77670-ND
40µF Film Capacitor 660V 1650V (1.65kV) Polypropylene (PP), Metallized Radial, Can

40µF Film Capacitor 660V 1650V (1.65kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32377A6406J060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32377A6406J060
Capacitors - Film Capacitors B32377A6406J060
CAP FILM 3X40UF 5% 1.65KVDC RAD

CAP FILM 3X40UF 5% 1.65KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-77670-ND B32377A6406J060
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details