EPCOS AG Film Capacitors B32373A5307J030

Description
300µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
300µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77654-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77654-ND
Film Capacitors 495-77654-ND
300µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can

300µF Film Capacitor 530V 1350V (1.35kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32373A5307J030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32373A5307J030
Capacitors - Film Capacitors B32373A5307J030
CAP FILM 300UF 5% 1.35KVDC RAD

CAP FILM 300UF 5% 1.35KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-77654-ND B32373A5307J030
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers