EPCOS AG Motor Start, Motor Run Capacitors (AC) B32355C4205J019

Description
2µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
2µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76061-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76061-ND
Motor Start, Motor Run Capacitors (AC) 495-76061-ND
2µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can

2µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32355C4205J019 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32355C4205J019
Capacitors - Film Capacitors B32355C4205J019
CAP FILM 2UF 5% 400VAC RADIAL

CAP FILM 2UF 5% 400VAC RADIAL

Supplier's Site
Cap, 2Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos - 33AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos
33AC0460
Cap, 2Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos 33AC0460
CAP, 2µF, 400VAC, 5%, PP, CAN; Capacitance:2µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

CAP, 2µF, 400VAC, 5%, PP, CAN; Capacitance:2µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32355C4205J019 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32355C4205J019
Film Capacitors B32355C4205J019
CAP FILM 2UF 5% 400VAC RADIAL

CAP FILM 2UF 5% 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76061-ND B32355C4205J019 33AC0460 B32355C4205J019
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Cap, 2Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers