40µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
CAP FILM 40UF 5% 450VAC RADIAL
CAPACITOR, PP, 40UF, 450VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):450V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
CAP FILM 40UF 5% 450VAC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76537-ND | B32332I6406J081 | 47W3420 | B32332I6406J081 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitor, Pp, 40Uf, 450Vac, Can; Dielectric Type Epcos | Capacitors - Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |