15µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 5% 450VAC RADIAL
Film Capacitor, Motor Run, B32332 Series, 15 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
CAP FILM 15UF 5% 450VAC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76531-ND | B32332I6156J080 | 47W3414 | B32332I6156J080 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Film Capacitor, Motor Run, B32332 Series, 15 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 5 (+/- %) |