CAP FILM 165UF 5% 440VAC RAD
CAP FILM 165UF 5% 440VAC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B32305A4302B040 | B32305A4302B040 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Power Factor Correction; 3 Phase, Power Factor Correction (PFC) | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |