EPCOS AG Film Capacitors B32033A4184M000

Description
0.18µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32033A4184M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32033A4184M000-ND
Film Capacitors 495-B32033A4184M000-ND
0.18µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

0.18µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
0.18UF Capacitor
62-B32033A4184M000
0.18UF Capacitor 62-B32033A4184M000
CAP FILM 0.18UF 20% 1KVDC RADIAL Product overview: B32033A4184M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4184M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.18UF 20% 1KVDC RADIAL Product overview: B32033A4184M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4184M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32033A4184M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32033A4184M000
Capacitors - Film Capacitors B32033A4184M000
CAP FILM 0.18UF 20% 1KVDC RADIAL

CAP FILM 0.18UF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32033A4184M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32033A4184M000
Film Capacitors B32033A4184M000
CAP FILM 0.18UF 20% 1KVDC RADIAL

CAP FILM 0.18UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Suppression Cap, 0.18Uf, Class Y2, Rad; Capacitance Epcos - 78AC4302 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.18Uf, Class Y2, Rad; Capacitance Epcos
78AC4302
Suppression Cap, 0.18Uf, Class Y2, Rad; Capacitance Epcos 78AC4302
SUPPRESSION CAP, 0.18UF, CLASS Y2, RAD; Capacitance:0.18µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.18UF, CLASS Y2, RAD; Capacitance:0.18µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32033A4184M000-ND 62-B32033A4184M000 B32033A4184M000 B32033A4184M000 78AC4302
Product Name Film Capacitors 0.18UF Capacitor Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.18Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details