TDK U.S.A. Corporation Automotive 0.0047uF Interface Transceiver IC B32032A4472M000

Description
Cap Film Suppression Y2 0.0047uF 1000VDC/350VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32032A4472M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.0047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4472M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 0.0047uF 1000VDC/350VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32032A4472M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.0047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4472M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0047uF Interface Transceiver IC - 62-B32032A4472M000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 0.0047uF Interface Transceiver IC
62-B32032A4472M000
Automotive 0.0047uF Interface Transceiver IC 62-B32032A4472M000
Cap Film Suppression Y2 0.0047uF 1000VDC/350VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32032A4472M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.0047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4472M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.0047uF 1000VDC/350VAC PP 20%( 18 X 5 X 10.5mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Automotive AEC-Q200 Product overview: B32032A4472M000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.0047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32032A4472M000
Product Name Automotive 0.0047uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GW/C4H - Nexperia B.V.
Specs
Technology CMOS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details