Cap Film Suppression Y2 0.82uF 1500VDC/300VAC PP 20% (41.5 X 16 X 28.5mm) Radial 37.5mm 110°C Bulk Product overview: B32026A3824M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32026A3824M000 can be used for catalog matching and distributor lookup.
0.82µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.82UF 20% 1.5KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32026A3824M000 | 495-B32026A3824M000-ND | B32026A3824M000 |
| Product Name | 0.82uF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |