EPCOS AG 1uF Capacitor B32026A3105M000

Description
Cap Film Suppression Y2 1uF 1500VDC/300VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32026A3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32026A3105M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 1uF 1500VDC/300VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32026A3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32026A3105M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF Capacitor
62-B32026A3105M000
1uF Capacitor 62-B32026A3105M000
Cap Film Suppression Y2 1uF 1500VDC/300VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32026A3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32026A3105M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 1uF 1500VDC/300VAC PP 20% (41.5 X 18 X 32.5mm) Radial 37.5mm 110°C Bulk Product overview: B32026A3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32026A3105M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1341240-B32026A3105M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1341240-B32026A3105M000
Capacitors - Film Capacitors 1341240-B32026A3105M000
Win Source Part Number: 1341240-B32026A3105M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 1.634" L x 0.709" W (41.50mm x 18.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 1.280" (32.50mm) Standard Package: 180 Capacitance: 1 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1341240-B32026A3105M000
Category: Capacitors - Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 1.634" L x 0.709" W (41.50mm x 18.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.280" (32.50mm)
Standard Package: 180
Capacitance: 1 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - 495-3819-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3819-ND
Film Capacitors 495-3819-ND
1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32026A3105M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32026A3105M000
Film Capacitors B32026A3105M000
CAP FILM 1UF 20% 1.5KVDC RADIAL

CAP FILM 1UF 20% 1.5KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32026A3105M000
CAP FILM 1UF 20% 1.5KVDC RADIAL

CAP FILM 1UF 20% 1.5KVDC RADIAL

Supplier's Site
Cap, Suppression, Y2, 1Uf, 20%, Rad; Dielectric Type Epcos - 41Y9849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Suppression, Y2, 1Uf, 20%, Rad; Dielectric Type Epcos
41Y9849
Cap, Suppression, Y2, 1Uf, 20%, Rad; Dielectric Type Epcos 41Y9849
CAP, SUPPRESSION, Y2, 1UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:- RoHS Compliant: Yes

CAP, SUPPRESSION, Y2, 1UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32026A3105M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32026A3105M000
Film Capacitors B32026A3105M000
CAP FILM 1UF 20% 1.5KVDC RADIAL

CAP FILM 1UF 20% 1.5KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32026A3105M000 1341240-B32026A3105M000 495-3819-ND B32026A3105M000 B32026A3105M000 41Y9849 B32026A3105M000
Product Name 1uF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Suppression, Y2, 1Uf, 20%, Rad; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details