EPCOS AG Capacitors - Film Capacitors B32024B3334M000

Description
Win Source Part Number: 1337901-B32024B3334M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 1,040 Capacitance: 0.33 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1337901-B32024B3334M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 1,040 Capacitance: 0.33 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1337901-B32024B3334M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1337901-B32024B3334M000
Capacitors - Film Capacitors 1337901-B32024B3334M000
Win Source Part Number: 1337901-B32024B3334M 000 Category: Capacitors - Film Capacitors Series: B3202* - Y2 Standard Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1500V (1.5kV) Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.965" (24.50mm) Standard Package: 1,040 Capacitance: 0.33 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1337901-B32024B3334M000
Category: Capacitors - Film Capacitors
Series: B3202* - Y2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 1,040
Capacitance: 0.33 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Singapore, Singapore
0.33UF Capacitor
62-B32024B3334M000
0.33UF Capacitor 62-B32024B3334M000
CAP FILM 0.33UF 20% 1.5KVDC RAD Product overview: B32024B3334M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3334M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.33UF 20% 1.5KVDC RAD Product overview: B32024B3334M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32024B3334M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32024B3334M000
Capacitors - Film Capacitors B32024B3334M000
CAP FILM 0.33UF 20% 1.5KVDC RAD

CAP FILM 0.33UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1337901-B32024B3334M000 62-B32024B3334M000 B32024B3334M000
Product Name Capacitors - Film Capacitors 0.33UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers