Cap Film Suppression Y2 0.33uF 1500VDC/300VAC PP 10% (31.5 X 14 X 24.5mm) Radial 27.5mm 110°C Bulk Product overview: B32024B3334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3334K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 300VAC RAD
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32024B3334K000 | B32024B3334K000 |
| Product Name | 0.33uF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Tolerance | 10 (+/- %) | |
| Packing Method | Bulk | Bulk; Bulk |
| Technology | Film Capacitors; Single-Layer |