0.1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Cap Film Suppression Y2 0.1uF 1500VDC/300VAC PP 20% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 110°C T/R Product overview: B32023A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32023A3104M189 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 1.5KVDC RAD
CAP, 0.1UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES
CAP FILM 0.1UF 20% 1.5KVDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76543-2-ND | 62-B32023A3104M189 | B32023A3104M189 | 82AH6661 | B32023A3104M189 |
| Product Name | Film Capacitors | 0.1uF Capacitor | Film Capacitors | Cap, 0.1Uf, Class Y2, 300V, Rad Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |