0.022µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1.5KVDC RAD
CAPACITOR POLYPROPYLENE PP FILM, 0.022UF, 300V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAP, 0.022µF, 20%, PP; Capacitance:22000pF;
CAP FILM 0.022UF 20% 1.5KVDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3794-ND | B32022A3223M000 | 89M4748 | 14N9217 | B32022A3223M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film, 0.022Uf, 300V, 20%, Radial; Dielectric Type Epcos | Cap, 0.022Μf, 20%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |