EPCOS AG Film Capacitors B32021A3682K000

Description
6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4084-ND
Film Capacitors 495-4084-ND
6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32021A3682K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32021A3682K000
Film Capacitors B32021A3682K000
CAP FILM 6800PF 10% 1.5KVDC RAD

CAP FILM 6800PF 10% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32021A3682K000
CAP FILM 6800PF 10% 1.5KVDC RAD

CAP FILM 6800PF 10% 1.5KVDC RAD

Supplier's Site
Cap, 6800Pf, 10%, Pp; Capacitance Epcos - 14N9214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 10%, Pp; Capacitance Epcos
14N9214
Cap, 6800Pf, 10%, Pp; Capacitance Epcos 14N9214
CAP, 6800PF, 10%, PP; Capacitance:6800pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

CAP, 6800PF, 10%, PP; Capacitance:6800pF; Suppression Class:Y2; Product Range:B32021 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:800V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4084-ND B32021A3682K000 B32021A3682K000 14N9214
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 6800Pf, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details